igus® inc. E-Chain System® E2 Medium Cable Carriers 250

Description
Series 250 - snap-open along outer radius 1. Dirt-repellent contoured exterior 2. Cable-friendly, smooth interior with modular interior separation 3. Lateral glide surfaces for side mounted operation 4. Snap-open, hinged to left or right, accessible from the top 5. Integrated strain relief possible 6. Tapered insertion point for easy assembly 7. Double stop dog for long unsupported length and Large pins for long service life 8. Series 240 snap-open along the inner radius can be combined with Series 250 snap-open along the outer radius Inner widths Bi: 0.98 up to 4.92 (25 - 125 mm) Bending radii R: 2.17 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 250 If snap-open accessibility along the inner or outer radius is required If integrated strain relief at the mounting point is required If modular interior separation is required If long service life is required If easy installation is required When not to use Series 250 If each link requires snap-open accessibility on both sides simultaneously System E4 Series 220 If chip protection is required Energy tubes E2, R48 If the application is very simple Easy Chain®, E 200
Datasheet
Description
Series 250 - snap-open along outer radius 1. Dirt-repellent contoured exterior 2. Cable-friendly, smooth interior with modular interior separation 3. Lateral glide surfaces for side mounted operation 4. Snap-open, hinged to left or right, accessible from the top 5. Integrated strain relief possible 6. Tapered insertion point for easy assembly 7. Double stop dog for long unsupported length and Large pins for long service life 8. Series 240 snap-open along the inner radius can be combined with Series 250 snap-open along the outer radius Inner widths Bi: 0.98 up to 4.92 (25 - 125 mm) Bending radii R: 2.17 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 250 If snap-open accessibility along the inner or outer radius is required If integrated strain relief at the mounting point is required If modular interior separation is required If long service life is required If easy installation is required When not to use Series 250 If each link requires snap-open accessibility on both sides simultaneously System E4 Series 220 If chip protection is required Energy tubes E2, R48 If the application is very simple Easy Chain®, E 200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Medium Cable Carriers - 250 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Medium Cable Carriers
250
E-Chain System® E2 Medium Cable Carriers 250
Series 250 - snap-open along outer radius 1. Dirt-repellent contoured exterior 2. Cable-friendly, smooth interior with modular interior separation 3. Lateral glide surfaces for side mounted operation 4. Snap-open, hinged to left or right, accessible from the top 5. Integrated strain relief possible 6. Tapered insertion point for easy assembly 7. Double stop dog for long unsupported length and Large pins for long service life 8. Series 240 snap-open along the inner radius can be combined with Series 250 snap-open along the outer radius Inner widths Bi: 0.98 up to 4.92 (25 - 125 mm) Bending radii R: 2.17 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 250 If snap-open accessibility along the inner or outer radius is required If integrated strain relief at the mounting point is required If modular interior separation is required If long service life is required If easy installation is required When not to use Series 250 If each link requires snap-open accessibility on both sides simultaneously System E4 Series 220 If chip protection is required Energy tubes E2, R48 If the application is very simple Easy Chain®, E 200

Series 250 - snap-open along outer radius

1. Dirt-repellent contoured exterior
2. Cable-friendly, smooth interior with modular interior separation
3. Lateral glide surfaces for side mounted operation
4. Snap-open, hinged to left or right, accessible from the top
5. Integrated strain relief possible
6. Tapered insertion point for easy assembly
7. Double stop dog for long unsupported length and Large pins for long service life
8. Series 240 snap-open along the inner radius can be combined with Series 250 snap-open along the outer radius

Inner widths Bi: 0.98 up to 4.92 (25 - 125 mm)
Bending radii R: 2.17 up to 9.84 (55 - 250 mm)
Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m)

When to use Series 250

  • If snap-open accessibility along the inner or outer radius is required
  • If integrated strain relief at the mounting point is required
  • If modular interior separation is required
  • If long service life is required
  • If easy installation is required

When not to use Series 250

  • If each link requires snap-open accessibility on both sides simultaneously
    System E4 Series 220
  • If chip protection is required
    Energy tubes E2, R48
  • If the application is very simple
    Easy Chain®, E 200
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 250
Product Name E-Chain System® E2 Medium Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Hinged Bars
Unlock Full Specs
to access all available technical data

Similar Products

SILVYN® Steel Quiet Carrier - SILVYN® Steel Quiet Carrier - LAPP
Specs
Carrier Type Open (optional feature); Enclosed (optional feature)
Material Metallic
Cable Separation Separators
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain, Cable Carrier - I-810 - Reid Supply
Specs
Cover / Bars Zipper
Inside Width 0.7870 inch (19.99 mm)
Inside Height 0.4100 inch (10.41 mm)
View Details