igus® inc. E-Chain System®, E4/0 Cable Carriers 22

Description
Series 22, crossbars at every link 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3.R76: Swivel able and removable lid 4.R76: Removable bottom lids 5.Combinable tube and chain 6.Strain relief integratable in AE 7.22/23: Removable crossbars on both sides Inner widths Bi: 1.57 up to 11.81 (40 - 300 mm) Bending radii R: 2.17 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 22 If a simple system proven for many years is required For zig-zag lifting applications When not to use Series 22 If quiet operation is required Series 220 For short and long travels with high loads Series 220
Datasheet
Description
Series 22, crossbars at every link 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3.R76: Swivel able and removable lid 4.R76: Removable bottom lids 5.Combinable tube and chain 6.Strain relief integratable in AE 7.22/23: Removable crossbars on both sides Inner widths Bi: 1.57 up to 11.81 (40 - 300 mm) Bending radii R: 2.17 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 22 If a simple system proven for many years is required For zig-zag lifting applications When not to use Series 22 If quiet operation is required Series 220 For short and long travels with high loads Series 220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System®, E4/0 Cable Carriers - 22 - igus® inc.
East Providence, RI, United States
E-Chain System®, E4/0 Cable Carriers
22
E-Chain System®, E4/0 Cable Carriers 22
Series 22, crossbars at every link 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3.R76: Swivel able and removable lid 4.R76: Removable bottom lids 5.Combinable tube and chain 6.Strain relief integratable in AE 7.22/23: Removable crossbars on both sides Inner widths Bi: 1.57 up to 11.81 (40 - 300 mm) Bending radii R: 2.17 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 22 If a simple system proven for many years is required For zig-zag lifting applications When not to use Series 22 If quiet operation is required Series 220 For short and long travels with high loads Series 220

Series 22, crossbars at every link

1.KMA-mounting brackets
2.Mounting brackets, locking or pivoting form
3.R76: Swivel able and removable lid
4.R76: Removable bottom lids
5.Combinable tube and chain
6.Strain relief integratable in AE
7.22/23: Removable crossbars on both sides

Inner widths Bi: 1.57 up to 11.81 (40 - 300 mm)
Bending radii R: 2.17 up to 9.84 (55 - 250 mm)
Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m)

When to use Series 22

  • If a simple system proven for many years is required
  • For zig-zag lifting applications

When not to use Series 22

  • If quiet operation is required
    Series 220
  • For short and long travels with high loads
    Series 220
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 22
Product Name E-Chain System®, E4/0 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain, Cable Carrier - I-1025 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 9.84 inch (250 mm)
Inside Height 2.2 inch (55.88 mm)
View Details
Steel Cable And Hose Carriers - MA Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details