igus® inc. E-Chain System® E4 Light Cable Carriers 15150

Description
Series 15150, crossbars at every link 1. Stronger version with undercut design 2. High torsional rigidity 3. Wide, rounded plastic crossbars - cable friendly 4. Hinged snap-open removable lids along outer radius of Energy Tube 5. Closed and open styles can be combined 6. Lateral glide surfaces for side-mounted operation 7. Numerous interior separation possibilities 8. Crossbars on Energy Chains® are removable along both radii 9. KMA mounting brackets with attachment points on all sides 10. Integrated strain relief possible Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 5.91 up to 19.68 (150 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 15150 If a simpler low-cost solution is required For maximum inner width with minimal outer width If the Series 5050 is too large When not to use Series 15150 If side-mounted chain/tube with a long unsupported travel is required Series 5050 Series 5150 Series R9850
Datasheet
Description
Series 15150, crossbars at every link 1. Stronger version with undercut design 2. High torsional rigidity 3. Wide, rounded plastic crossbars - cable friendly 4. Hinged snap-open removable lids along outer radius of Energy Tube 5. Closed and open styles can be combined 6. Lateral glide surfaces for side-mounted operation 7. Numerous interior separation possibilities 8. Crossbars on Energy Chains® are removable along both radii 9. KMA mounting brackets with attachment points on all sides 10. Integrated strain relief possible Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 5.91 up to 19.68 (150 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 15150 If a simpler low-cost solution is required For maximum inner width with minimal outer width If the Series 5050 is too large When not to use Series 15150 If side-mounted chain/tube with a long unsupported travel is required Series 5050 Series 5150 Series R9850
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4 Light Cable Carriers - 15150 - igus® inc.
East Providence, RI, United States
E-Chain System® E4 Light Cable Carriers
15150
E-Chain System® E4 Light Cable Carriers 15150
Series 15150, crossbars at every link 1. Stronger version with undercut design 2. High torsional rigidity 3. Wide, rounded plastic crossbars - cable friendly 4. Hinged snap-open removable lids along outer radius of Energy Tube 5. Closed and open styles can be combined 6. Lateral glide surfaces for side-mounted operation 7. Numerous interior separation possibilities 8. Crossbars on Energy Chains® are removable along both radii 9. KMA mounting brackets with attachment points on all sides 10. Integrated strain relief possible Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 5.91 up to 19.68 (150 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 15150 If a simpler low-cost solution is required For maximum inner width with minimal outer width If the Series 5050 is too large When not to use Series 15150 If side-mounted chain/tube with a long unsupported travel is required Series 5050 Series 5150 Series R9850

Series 15150, crossbars at every link

1. Stronger version with undercut design
2. High torsional rigidity
3. Wide, rounded plastic crossbars - cable friendly
4. Hinged snap-open removable lids along outer radius of Energy Tube
5. Closed and open styles can be combined
6. Lateral glide surfaces for side-mounted operation
7. Numerous interior separation possibilities
8. Crossbars on Energy Chains® are removable along both radii
9. KMA mounting brackets with attachment points on all sides
10. Integrated strain relief possible

Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm)
Bending radii R: 5.91 up to 19.68 (150 - 500 mm)
Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m)

When to use Series 15150

  • If a simpler low-cost solution is required
  • For maximum inner width with minimal outer width
  • If the Series 5050 is too large

When not to use Series 15150

  • If side-mounted chain/tube with a long unsupported travel is required
    Series 5050
    Series 5150
    Series R9850
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 15150
Product Name E-Chain System® E4 Light Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Standard Plastic Cable And Hose Carriers - N Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details
Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain, Cable Carrier - I-470 - Reid Supply
Specs
Cover / Bars Hinged Bars
Inside Width 4.06 inch (103 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details