igus® inc. E-Chain System® Zipper Cable Carriers 15

Description
Series 15 New 'Zipper' 1. ‘Zipper-fast’ opening and closing 2. For high acceleration 3. Large pins and double sto dog for superior life and long unsupported length 4. Zipper lids can be separated and joined at each link 5. Small pitch for low-noise, smooth operation 6. Mounting bracket with integrated strain relief 7. 8 bending radii 8. For high acceleration Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 1.5 up to 7.09 (38 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series 15, new If fast, zipper-like accessibility to cables is required If connection options are required (Quicksnap, Quickfix) If interior separation is required If high stability and long service life are required When not to use Series 15 new If opening of the link is not necessary Series 10, new "mini" If torsion occurs Series E14 "Easy Chain®" If the chain must snap-open along the inner radius Series B15i
Datasheet
Description
Series 15 New 'Zipper' 1. ‘Zipper-fast’ opening and closing 2. For high acceleration 3. Large pins and double sto dog for superior life and long unsupported length 4. Zipper lids can be separated and joined at each link 5. Small pitch for low-noise, smooth operation 6. Mounting bracket with integrated strain relief 7. 8 bending radii 8. For high acceleration Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 1.5 up to 7.09 (38 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series 15, new If fast, zipper-like accessibility to cables is required If connection options are required (Quicksnap, Quickfix) If interior separation is required If high stability and long service life are required When not to use Series 15 new If opening of the link is not necessary Series 10, new "mini" If torsion occurs Series E14 "Easy Chain®" If the chain must snap-open along the inner radius Series B15i
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® Zipper Cable Carriers - 15 - igus® inc.
East Providence, RI, United States
E-Chain System® Zipper Cable Carriers
15
E-Chain System® Zipper Cable Carriers 15
Series 15 New 'Zipper' 1. ‘Zipper-fast’ opening and closing 2. For high acceleration 3. Large pins and double sto dog for superior life and long unsupported length 4. Zipper lids can be separated and joined at each link 5. Small pitch for low-noise, smooth operation 6. Mounting bracket with integrated strain relief 7. 8 bending radii 8. For high acceleration Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 1.5 up to 7.09 (38 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series 15, new If fast, zipper-like accessibility to cables is required If connection options are required (Quicksnap, Quickfix) If interior separation is required If high stability and long service life are required When not to use Series 15 new If opening of the link is not necessary Series 10, new "mini" If torsion occurs Series E14 "Easy Chain®" If the chain must snap-open along the inner radius Series B15i

Series 15 New 'Zipper'

1. ‘Zipper-fast’ opening and closing
2. For high acceleration
3. Large pins and double sto dog for superior life and long unsupported length
4. Zipper lids can be separated and joined at each link
5. Small pitch for low-noise, smooth operation
6. Mounting bracket with integrated strain relief
7. 8 bending radii
8. For high acceleration

Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm)
Bending radii R: 1.5 up to 7.09 (38 - 180 mm)
Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m)

When to use Series 15, new

  • If fast, zipper-like accessibility to cables is required
  • If connection options are required (Quicksnap, Quickfix)
  • If interior separation is required
  • If high stability and long service life are required

When not to use Series 15 new

  • If opening of the link is not necessary
    Series 10, new "mini"
  • If torsion occurs
    Series E14 "Easy Chain®"
  • If the chain must snap-open along the inner radius
    Series B15i
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 15
Product Name E-Chain System® Zipper Cable Carriers
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
Cover / Bars Zipper
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable And Hose Carriers - GX Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Easy Triflex®Energy Chain System® Cable Carriers - E331-50-2 - igus® inc.
Specs
Carrier Type Enclosed
Special Motion Rotary; Spiral (optional feature)
Cover / Bars Snap-through Top
View Details
SILVYN® Steel Quiet Carrier - SILVYN® Steel Quiet Carrier - LAPP
Specs
Carrier Type Open (optional feature); Enclosed (optional feature)
Material Metallic
Cable Separation Separators
View Details