1. Optimized opening system for quick opening of the clamp in either left or right direction
2. Double stop dog system for long unsupported length
3. High holding strength of clamp
4. Series 1400 - E-Chain® with snap open in the inner radius on both sides
5. Series 1500 - E-Chain® with snap open in the outer radius on both sides
6. Series 1450 - Half-enclosed energy tube with snap open in the inner radius on both sides
7. Fully enclosed energy tube Series 1480 snap open in the inner radius
8. Tested and proven firmly seated mounting bracket
9. Multifunctional modular interior separation
10. Easy mounting by optimized pins
11. Guide trough system on request
12. Strain relief can be integrated in the mounting bracket
13. Available also as ESD version
Inner widths Bi: .79 up to 3.94 (15 - 125 mm) Bending radii R: 2.95 up to 7.09 (75 - 180 mm) Pitch: 1.31 (33.3 mm) per link = 10 links/ft (30/m)
When to use Series 1480
If hinged, snap-open accessibility along the inner radius is required
If integrated strain relief is required at the connection point
If long service life is required
If chip protection is required
If easy installation is required
When not to use Series 1480
If the application is very simple Series R117
| 1. Optimized opening system for quick opening of the clamp in either left or right direction |
| 2. Double stop dog system for long unsupported length |
| 3. High holding strength of clamp |
| 4. Series 1400 - E-Chain® with snap open in the inner radius on both sides |
| 5. Series 1500 - E-Chain® with snap open in the outer radius on both sides |
| 6. Series 1450 - Half-enclosed energy tube with snap open in the inner radius on both sides |
| 7. Fully enclosed energy tube Series 1480 snap open in the inner radius |
| 8. Tested and proven firmly seated mounting bracket |
| 9. Multifunctional modular interior separation |
| 10. Easy mounting by optimized pins |
| 11. Guide trough system on request |
| 12. Strain relief can be integrated in the mounting bracket |
| 13. Available also as ESD version |
Inner widths Bi: .79 up to 3.94 (15 - 125 mm)
Bending radii R: 2.95 up to 7.09 (75 - 180 mm)
Pitch: 1.31 (33.3 mm) per link = 10 links/ft (30/m)
When to use Series 1480
- If hinged, snap-open accessibility along the inner radius is required
- If integrated strain relief is required at the connection point
- If long service life is required
- If chip protection is required
- If easy installation is required
When not to use Series 1480
- If the application is very simple
Series R117