Ignion RF Antennas NN02-201

Description
ONE MXTEND MULTIBAND ANTENNA
Datasheet
Description
ONE MXTEND MULTIBAND ANTENNA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NN02-201 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
NN02-201
RF Antennas NN02-201
ONE MXTEND MULTIBAND ANTENNA

ONE MXTEND MULTIBAND ANTENNA

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number NN02-201
Product Name RF Antennas
Operating Frequency 824 to 7125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-G-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Receivers - SI4705-D60-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 18.5 mA
View Details