ifm efector inc. Vibration sensor VVC005

Description
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote
Description
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration sensor - VVC005 - ifm efector inc.
Malvern, PA, United States
Vibration sensor
VVC005
Vibration sensor VVC005
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm efector inc.
Product Category Vibration Sensors
Product Number VVC005
Product Name Vibration sensor
Measurement Axes Single
Sensor Mounting set screw
Sensor Technology Capacitance; MEMS
Acceleration 0.0 to 50 g
Linear Velocity 39.37 to 1.77 in/sec (60 to 2.7 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Diagnostic electronics for vibration sensors - VSE160 - ifm efector inc.
Specs
Sensor Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature 140 F (60 C)
View Details
Vibration transmitter - VTV122 - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
5 suppliers
Vibration transmitter - VTV121 - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 1.97 in/sec (0.0 to 3 m/min)
Frequency Range 10 to 1000 Hz
View Details
5 suppliers
Vibration Sensors - 2330-VNB211-ND - DigiKey
Specs
Device Category Sensor / Transducer
Sensor Mounting Chassis Mount
Frequency Range 6000 Hz
View Details