Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
VIBRATION TRANSMITTER, 2-WIRE, 4
ifm electronic VTV121 Vibration Sensor
The vibration transmitter VTV121 from ifm electronic guarantees a reliable permanent monitoring of the total vibration according to DIN ISO 10816 and operates in a frequency range of 10-1,000 Hz. The measuring range is 0-50 RMS mm/s and is indicated via a precise linearized 4-20 mA analog output . The operating voltage is 9.6-32 V DC. The vibration transmitter VTV121 has a compact stainless steel housing offering the high protection rating of IP67/IP68/IP69K and thus meets the requirements for harsh industrial environments.
| ifm efector inc. | ifm electronic gmbh | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Vibration Measurement Instruments and Vibration Analyzers | Vibration Measurement Instruments and Vibration Analyzers | Vibration Sensors | Vibration Sensors | Vibration Transmitters |
| Product Number | VTV121 | VTV121 | 2330-VTV121-ND | 1238753 | |
| Product Name | Vibration transmitter | Vibration transmitter | Vibration Sensors | Vibration Sensors | Vibration transmitter ifm efector VTV121 |
| Device Type | Transmitter | Transmitter | |||
| Linear Velocity | 0.0 to 1.97 in/sec (0.0 to 3 m/min) | 0.0 to 1.97 in/sec (0.0 to 3 m/min) | 1.97 in/sec (3 m/min) | 0.0 to 1.97 in/sec (0.0 to 3 m/min) | |
| Frequency Range | 10 to 1000 Hz | 10 to 1000 Hz | 10 to 1000 Hz | 10 to 1000 Hz | |
| Accuracy | 0.25 +/-% FS | 0.25 +/-% FS | |||
| Sensor Technology | MEMS |