Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
VIBRATION ACCELERATION 1 AXIS
The vibration transmitter VSA001 from ifm electronic guarantees a reliable vibration monitoring of equipment and operates in a frequency range of 1-6,000 Hz. The measuring range is -25- 25 (G) and is indicated via a precise linearized 0-10 mA analog output . The operating voltage is 7.2-10.8 V DC. The vibration transmitter VSA001 has a compact stainless steel housing offering the high protection rating of IP67/IP68/IP69K and thus meets the requirements for harsh industrial environments.
| ifm electronic gmbh | ifm efector inc. | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Accelerometers | Accelerometers | Vibration Sensors | Vibration Sensors | Vibration Transmitters |
| Product Number | VSA001 | VSA001 | 2330-VSA001-ND | 2309411 | |
| Product Name | Acceleration sensor | Accelerometer | Vibration Sensors | Vibration Sensors | Vibration transmitter ifm efector VSA001 |
| Measurement Axes | Single | Single | Single | ||
| Sensor Technology | Capacitance | Capacitance; MEMS | |||
| Sensor Mounting | M8 x 1,25 | M8 x 1,25 | Threaded male M8 x 1.25 | ||
| Acceleration | -25 to 25 g | -25 to 25 g | |||
| Frequency Range | 1 to 6000 Hz | 1 to 6000 Hz | 1 to 6000 Hz | 6000 Hz |