ifm efector inc. Thermocouple/RTD TM-050KFBR12- /US/-TM4411

Description
RTD PROBE, TYPE: TM/TT, MEASURING RANGE: -40 150 DEGREES CELSIUS, THREADED G 1/2 PROCESS CONNECTION, 250 BAR PRESSURERATING, 15MM MINIMUM INSTALLATION DEPTH, MEDIA: LIQUIDS AND GASES, 1 PT 100 MEASURING ELEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
RTD PROBE, TYPE: TM/TT, MEASURING RANGE: -40 150 DEGREES CELSIUS, THREADED G 1/2 PROCESS CONNECTION, 250 BAR PRESSURERATING, 15MM MINIMUM INSTALLATION DEPTH, MEDIA: LIQUIDS AND GASES, 1 PT 100 MEASURING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 88360296 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
88360296
Thermocouple/RTD 88360296
RTD PROBE, TYPE: TM/TT, MEASURING RANGE: -40 150 DEGREES CELSIUS, THREADED G 1/2 PROCESS CONNECTION, 250 BAR PRESSURERATING, 15MM MINIMUM INSTALLATION DEPTH, MEDIA: LIQUIDS AND GASES, 1 PT 100 MEASURING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

RTD PROBE, TYPE: TM/TT, MEASURING RANGE: -40 150 DEGREES CELSIUS, THREADED G 1/2 PROCESS CONNECTION, 250 BAR PRESSURERATING, 15MM MINIMUM INSTALLATION DEPTH, MEDIA: LIQUIDS AND GASES, 1 PT 100 MEASURING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 88360296
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 4554309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 10 inch (250 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4A - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details