ifm efector inc. Flow Controllers SR0150

Description
ifm electronic SR0150 Flow Controller
Request a Quote Datasheet
Description
ifm electronic SR0150 Flow Controller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Controllers - 411148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Controllers
411148
Flow Controllers 411148
ifm electronic SR0150 Flow Controller

ifm electronic SR0150 Flow Controller

Supplier's Site
Control monitor for flow sensors ifm efector SR0150 -  - Automation24, Inc.
King of Prussia, PA, United States
Control monitor for flow sensors ifm efector SR0150
Control monitor for flow sensors ifm efector SR0150
The SR0150 control monitor for flow sensors from ifm operates with a voltage of 24 V AC. The sensors are connected via premounted Combicon connectors with screw terminals. The slim (25 mm) control cabinet housing can be easily mounted on a DIN rail. Thanks to the easy setting via potentiometer and the optical function indication via LED bar graph, the SR0150 control monitor can be used for flow, temperature, and wire-break monitoring of type SF5 flow sensors. Replacement for SR0100.

The SR0150 control monitor for flow sensors from ifm operates with a voltage of 24 V AC. The sensors are connected via premounted Combicon connectors with screw terminals. The slim (25 mm) control cabinet housing can be easily mounted on a DIN rail. Thanks to the easy setting via potentiometer and the optical function indication via LED bar graph, the SR0150 control monitor can be used for flow, temperature, and wire-break monitoring of type SF5 flow sensors. Replacement for SR0100.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Automation24, Inc.
Product Category Flow Meters Flow Meters
Product Number 411148
Product Name Flow Controllers Control monitor for flow sensors ifm efector SR0150
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - paddlewheel-sensors - 198840035 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOWC5001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy 2 ±%
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-05N7-000 - Aratas America LLC
Specs
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 1.32 GPM (0.0 to 5 L/min)
View Details
2 suppliers
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details