ifm efector inc. Flow Meter SLG23CEEAKOA/PH-SL0301

Description
AIR FLOW MONITOR, FOR USE IN VENTILATION SYSTEMS IN BUILDING AUTOMATION, 80-250 VAC / 90-250 VDC, 3 VA, NUMBER OF RELAY OUTPUTS: 1, SWITCHING SIGNAL, 1 BAR PRESSURE RATING, 3-60 S RESPONSE TIME, 2 M CABLE LENGTH, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
AIR FLOW MONITOR, FOR USE IN VENTILATION SYSTEMS IN BUILDING AUTOMATION, 80-250 VAC / 90-250 VDC, 3 VA, NUMBER OF RELAY OUTPUTS: 1, SWITCHING SIGNAL, 1 BAR PRESSURE RATING, 3-60 S RESPONSE TIME, 2 M CABLE LENGTH, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Flow Meter - 65682952 - Radwell International
Willingboro, NJ, United States
Flow Meter
65682952
Flow Meter 65682952
AIR FLOW MONITOR, FOR USE IN VENTILATION SYSTEMS IN BUILDING AUTOMATION, 80-250 VAC / 90-250 VDC, 3 VA, NUMBER OF RELAY OUTPUTS: 1, SWITCHING SIGNAL, 1 BAR PRESSURE RATING, 3-60 S RESPONSE TIME, 2 M CABLE LENGTH, IP65. FREE 2 YEAR RADWELL WARRANTY

AIR FLOW MONITOR, FOR USE IN VENTILATION SYSTEMS IN BUILDING AUTOMATION, 80-250 VAC / 90-250 VDC, 3 VA, NUMBER OF RELAY OUTPUTS: 1, SWITCHING SIGNAL, 1 BAR PRESSURE RATING, 3-60 S RESPONSE TIME, 2 M CABLE LENGTH, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flow Meters
Product Number 65682952
Product Name Flow Meter
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247021 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.50 inch (38.1 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW5002 / PFLOWC5002 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy 2 ±%
View Details
CALIBRATION COLUMNS - CG-PP250-F-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Flanged; FLANGE, US, 150# CLASS
Operating Pressure 15 psi (10.56 m H2O)
View Details
Flow Meter - 88357714 - Radwell International
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details