RS Components, Ltd. Flow Sensors 3610278

Description
BROOKS 2540A5A55PI Flow Meter
Request a Quote
Description
BROOKS 2540A5A55PI Flow Meter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 3610278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
3610278
Flow Sensors 3610278
BROOKS 2540A5A55PI Flow Meter

BROOKS 2540A5A55PI Flow Meter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 3610278
Product Name Flow Sensors
Pipe Diameter 1.00 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1982997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Gas
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
Flow Sensors - 2891460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 1366376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Ultrasonic
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Liquid
View Details
Flow Sensors - 3610177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Gas
Operating Pressure 99.93 psi (70.33 m H2O)
View Details