ifm efector inc. Flow Sensors SF5350

Description
ifm electronic SF5350 Flow Sensor
Request a Quote Datasheet
Description
ifm electronic SF5350 Flow Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 4563050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
4563050
Flow Sensors 4563050
ifm electronic SF5350 Flow Sensor

ifm electronic SF5350 Flow Sensor

Supplier's Site
Flow sensor ifm efector SF5350 - SFD10ADB /6M -  - Automation24, Inc.
King of Prussia, PA, United States
Flow sensor ifm efector SF5350 - SFD10ADB /6M
Flow sensor ifm efector SF5350 - SFD10ADB /6M
The SF5350- SFD10ADB /6M flow monitor from ifm has a measuring range of 0.3-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases with a temperature range of-25-80 °C at a pressure rating of 300 bar. Using the 6m silicone cable, the SF5350- SFD10ADB /6M flow sensor can be reliably connected to the evaluation unit. Thanks to the variable process connection (internal M18 x 1.5 thread for adapter), the SF5350- SFD10ADB /6M flow sensor can easily be integrated in the application. The high protection rating IP67 ensures reliable flow monitoring, for example in cooling circuits on machine tools. Use with ifm vs3000 control units.

The SF5350- SFD10ADB /6M flow monitor from ifm has a measuring range of 0.3-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases with a temperature range of-25-80 °C at a pressure rating of 300 bar. Using the 6m silicone cable, the SF5350- SFD10ADB /6M flow sensor can be reliably connected to the evaluation unit. Thanks to the variable process connection (internal M18 x 1.5 thread for adapter), the SF5350- SFD10ADB /6M flow sensor can easily be integrated in the application. The high protection rating IP67 ensures reliable flow monitoring, for example in cooling circuits on machine tools. Use with ifm vs3000 control units.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Automation24, Inc.
Product Category Flow Meters Liquid Flow Meters
Product Number 4563050
Product Name Flow Sensors Flow sensor ifm efector SF5350 - SFD10ADB /6M
Product Standards RoHS
Operating Pressure 4351 psi (3062 m H2O) 300 psi (211 m H2O)
Gas Volumetric Flow Rate 0.0064 to 6.36 SCFM (0.0108 to 10.8 m³/hr)
Approvals cULus
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335694 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 6.60 to 66.04 GPM (25 to 250 L/min)
View Details
Commercial Flow Meter - A1 Series - Assured Automation
Specs
Meter Technology Paddlewheel (optional feature); Turbine (optional feature)
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Electromagnetic Flowmeter ProcessMaster FEP500 -  - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Recorder / Totalizer Functions
Approvals ATEX; IEC, FM/cFM
View Details