ifm electronic SF5200 Flow Sensor
The SF5200 flow monitor from ifm has a measuring range of 0.1-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases with a temperature range of -25-80 °C at a pressure rating of 300 bar. By means of the common M12 connector, the SF5200 flow sensor can be reliably connected to the evaluation unit. Thanks to the variable process connection (internal M18 x 1.5 thread for adapter), the SF5200 flow sensor can easily be integrated in the application. The high protection rating IP67 ensures reliable flow monitoring, for example in cooling circuits on machine tools.
| DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Liquid Flow Meters | Flow Meters | Liquid Flow Meters |
| Product Number | 2330-SF5200-ND | 4563066 | |
| Product Name | Flow Sensors - Industrial | Flow Sensors | Flow sensor ifm efector SF5200 |
| Operating Temperature | 77 to 176 F (25 to 80 C) | ||
| Process Media Type | Liquid; Gas | Liquid; Gas | |
| Product Standards | RoHS | ||
| Operating Pressure | 4351 psi (3062 m H2O) | 300 psi (211 m H2O) |