ifm efector inc. Connector/Terminal/Pin SDOAH040MSSFKPG-E10790

Description
DISCONTINUED BY MANUFACTURER, WIRABLE CONNECTOR, FEMALE, ANGLED, 125 VAC, 150 VDC, NICKEL PLATED MATERIAL, -25 TO +90 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, WIRABLE CONNECTOR, FEMALE, ANGLED, 125 VAC, 150 VDC, NICKEL PLATED MATERIAL, -25 TO +90 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 137034897 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
137034897
Connector/Terminal/Pin 137034897
DISCONTINUED BY MANUFACTURER, WIRABLE CONNECTOR, FEMALE, ANGLED, 125 VAC, 150 VDC, NICKEL PLATED MATERIAL, -25 TO +90 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, WIRABLE CONNECTOR, FEMALE, ANGLED, 125 VAC, 150 VDC, NICKEL PLATED MATERIAL, -25 TO +90 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 137034897
Product Name Connector/Terminal/Pin
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Between Series Adapters - 461-1224-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details