ifm efector inc. Flow Switch SCM12ABAFPKG/US-100-IPF

Description
DISCONTINUED BY MANUFACTURER, FLOW MONITOR, INPUT VOLTAGE 20-36 VDC, 1 DIGITAL PNP OUTPUT N.O/N.C. CONTACT CONFIGURABLE, PRESSURE RATING 30BAR, MEASURING RANGE 3-300 CM/S, RESPONSE TIME 1-10S, CONNECTOR M12 X1. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FLOW MONITOR, INPUT VOLTAGE 20-36 VDC, 1 DIGITAL PNP OUTPUT N.O/N.C. CONTACT CONFIGURABLE, PRESSURE RATING 30BAR, MEASURING RANGE 3-300 CM/S, RESPONSE TIME 1-10S, CONNECTOR M12 X1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Flow Switch - 65320861 - Radwell International
Willingboro, NJ, United States
Flow Switch
65320861
Flow Switch 65320861
DISCONTINUED BY MANUFACTURER, FLOW MONITOR, INPUT VOLTAGE 20-36 VDC, 1 DIGITAL PNP OUTPUT N.O/N.C. CONTACT CONFIGURABLE, PRESSURE RATING 30BAR, MEASURING RANGE 3-300 CM/S, RESPONSE TIME 1-10S, CONNECTOR M12 X1. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FLOW MONITOR, INPUT VOLTAGE 20-36 VDC, 1 DIGITAL PNP OUTPUT N.O/N.C. CONTACT CONFIGURABLE, PRESSURE RATING 30BAR, MEASURING RANGE 3-300 CM/S, RESPONSE TIME 1-10S, CONNECTOR M12 X1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flow Meters
Product Number 65320861
Product Name Flow Switch
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow Meter - 88358120 - Radwell International
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Ultrasonic In-Line Gas Flow Meter - DigitalFlow XGM868i - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Corrosion and UV Resistant PVC Calibration Column - CC1000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
Mounting In-line
View Details