ifm efector inc. Pressure Sensors, Transducers - Industrial PQ7834

Description
"Pressure Sensor 14.5PSI ~ 145.0PSI (100kPa ~ 1000kPa) Vacuum Female - 1/4"" (6.35mm) G Module"
Request a Quote Datasheet
Description
"Pressure Sensor 14.5PSI ~ 145.0PSI (100kPa ~ 1000kPa) Vacuum Female - 1/4"" (6.35mm) G Module"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 2330-PQ7834-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PQ7834-ND
Pressure Sensors, Transducers - Industrial 2330-PQ7834-ND
"Pressure Sensor 14.5PSI ~ 145.0PSI (100kPa ~ 1000kPa) Vacuum Female - 1/4"" (6.35mm) G Module"

"Pressure Sensor 14.5PSI ~ 145.0PSI (100kPa ~ 1000kPa) Vacuum Female - 1/4"" (6.35mm) G Module"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - PQ7834 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
PQ7834
Sensors, Transducers - Pressure Sensors, Transducers PQ7834
SENSOR 145.0PSI 1/4

SENSOR 145.0PSI 1/4

Supplier's Site
Electronic pressure sensor ifm efector PQ7834 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PQ7834
Electronic pressure sensor ifm efector PQ7834
The PQ7834 electronic pressure sensor from ifm, with protection rating IP65, ensures good readability and operation thanks to the angled and two-color 4-digit alphanumeric display. The unit serves both as a pressure switch and as a dignostic unit, with two programmable switching outputs or one switching and one diagnostic output. The PQ7834 electronic pressure sensor measures a pressure range from (-)14.5-145 psi (-1-10 bar) bar for compressed air. The unit can be easily mounted thanks to the integrated mounting holes and the accessories. The PQ7834 electronic pressure sensor, with G 1/8 female process connection and M8 connector, is the perfect solution for vacuum and pressure monitoring in pneumatic applications.

The PQ7834 electronic pressure sensor from ifm, with protection rating IP65, ensures good readability and operation thanks to the angled and two-color 4-digit alphanumeric display. The unit serves both as a pressure switch and as a dignostic unit, with two programmable switching outputs or one switching and one diagnostic output. The PQ7834 electronic pressure sensor measures a pressure range from (-)14.5-145 psi (-1-10 bar) bar for compressed air. The unit can be easily mounted thanks to the integrated mounting holes and the accessories. The PQ7834 electronic pressure sensor, with G 1/8 female process connection and M8 connector, is the perfect solution for vacuum and pressure monitoring in pneumatic applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Automation24, Inc.
Product Category Vacuum Sensors Vacuum Sensors Pressure Sensors
Product Number 2330-PQ7834-ND PQ7834
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers Electronic pressure sensor ifm efector PQ7834
Device Category Sensor; Sensor or Transducer Sensor Sensor
Pressure Measurement Vacuum Vacuum
Operating Temperature 32 to 158 F (0 to 70 C) 32 to 158 F (0 to 70 C) 32 to 158 F (0 to 70 C)
Signal Output PNP- NC/NO PNP
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pneumatic Pressure Sensors - 1752156 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure sensor with analog display - PG1412 - ifm efector inc.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
View Details