ifm electronic gmbh Pressure Sensors, Transducers - Industrial PQ7809

Description
"Pressure Sensor -14.5PSI ~ 14.5PSI (-100kPa ~ 100kPa) Vacuum Female - 1/8"" (3.18mm) BSPP Module"
Request a Quote Datasheet
Description
"Pressure Sensor -14.5PSI ~ 14.5PSI (-100kPa ~ 100kPa) Vacuum Female - 1/8"" (3.18mm) BSPP Module"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 2330-PQ7809-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PQ7809-ND
Pressure Sensors, Transducers - Industrial 2330-PQ7809-ND
"Pressure Sensor -14.5PSI ~ 14.5PSI (-100kPa ~ 100kPa) Vacuum Female - 1/8"" (3.18mm) BSPP Module"

"Pressure Sensor -14.5PSI ~ 14.5PSI (-100kPa ~ 100kPa) Vacuum Female - 1/8"" (3.18mm) BSPP Module"

Buy Now Datasheet
Electronic pressure sensor ifm efector PQ7809 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PQ7809
Electronic pressure sensor ifm efector PQ7809
The PQ7809 electronic pressure sensor from ifm, with protection rating IP65, ensures good readability and operation thanks to the angled and two-color 4-digit alphanumeric display. The unit serves both as a pressure switch and as a diagnostic unit, with two programmable switching outputs or one switching and one diagnostic output. The PQ7809 electronic pressure sensor measures an adjustable pressure range from (-)14.5-14.5 psi (-1-1 bar)for compressed air. The unit can be easily mounted thanks to the integrated mounting holes and the accessories. The PQ7809 electronic pressure sensor, with G 1/8 female process connection and M8 connector, is the perfect solution for vacuum and pressure monitoring in pneumatic applications.

The PQ7809 electronic pressure sensor from ifm, with protection rating IP65, ensures good readability and operation thanks to the angled and two-color 4-digit alphanumeric display. The unit serves both as a pressure switch and as a diagnostic unit, with two programmable switching outputs or one switching and one diagnostic output. The PQ7809 electronic pressure sensor measures an adjustable pressure range from (-)14.5-14.5 psi (-1-1 bar)for compressed air. The unit can be easily mounted thanks to the integrated mounting holes and the accessories. The PQ7809 electronic pressure sensor, with G 1/8 female process connection and M8 connector, is the perfect solution for vacuum and pressure monitoring in pneumatic applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Vacuum Sensors Pressure Sensors
Product Number 2330-PQ7809-ND
Product Name Pressure Sensors, Transducers - Industrial Electronic pressure sensor ifm efector PQ7809
Device Category Sensor; Sensor or Transducer Sensor
Pressure Measurement Vacuum
Operating Temperature 32 to 158 F (0 to 70 C) 32 to 158 F (0 to 70 C)
Measurement Type Relative pressure
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series SMD/SOT unamplified - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Unamplified
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details