Alternative articles: PI1808 Product comparison: PI2898 / PI1808 When selecting an alternative article and accessories please note that technical data may differ!
Learn more
Alternative articles: PI1808 Product comparison: PI2898 / PI1808 When selecting an alternative article and accessories please note that technical data may differ!
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The PI2898 electronic pressure sensor from ifm, with protection rating IP67/IP68/IP69K, stands out with its hygienic design with a high-purity ceramic measuring cell and high temperature resistance. The unit serves as both a pressure switch and a pressure transducer, offering two adjustable switching outputs or one switching and one scalable 4-20 mA analog output. The PI2898 electronic pressure transmitter guarantees high accuracy (0.2 %) and offers electronic temperature compensation. The measuring range is 0-3.6 psi (0-0.25 bar or 0-100 inH2O). Programming is easy and intuitive. The PI2898 electronic pressure transmitter, with M12 connector and G 1 sealing cone process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.
| ifm electronic gmbh | ifm efector inc. | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Switches | Pressure Sensors |
| Product Number | PI2898 | PI2898 | |
| Product Name | Flush pressure sensor with display | Flush pressure sensor with display | Electronic pressure sensor ifm efector PI2898 |
| Device Category | Sensor | Sensor | |
| Measurement Type | Gauge | Relative pressure | |
| Media | Liquid; Gas | ||
| Display Type | Digital Numerical Display | Digital Numerical Display | Digital Numerical Display |
| Signal Output | Analog Voltage; Analog Current; Switch; normally open / normally closed; (parameterisable) | Analog Voltage; Analog Current; Switch; normally open / closed; (configurable) | PNP/NPN |