Alternative articles: PI1708 Product comparison: PI2798 / PI1708 When selecting an alternative article and accessories please note that technical data may differ!
Learn more
Alternative articles: PI1708 Product comparison: PI2798 / PI1708 When selecting an alternative article and accessories please note that technical data may differ!
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Electronic pressure sensor PI2798
The PI2798 electronic pressure sensor from ifm, with protection rating IP67/IP68/IP69K, stands out with its hygienic design and high-purity ceramic measuring cell, as well as high temperature resistance. The unit serves both as a pressure switch and as a pressure transducer, with two programmable switching outputs or one scalable 4-20 mA analog output. The PI2798 electronic pressure transmitter guarantees high accuracy (0.2 %) and electronic temperature compensation in both liquid and gas media. The measuring range is scalable from (-)0.18-3.6 psi (-5.0-100.4 inH2O). The 4-digit alphanumeric display as well as the status LEDs help make programming easy and intuitive. The PI2798 electronic pressure transmitter, with M12 connector and Aseptoflex Vario G 1 process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Switches | Pressure Sensors | Pressure Sensors |
| Product Number | PI2798 | PI2798 | 191457 | |
| Product Name | Flush pressure sensor with display | Flush pressure sensor with display | Pressure Sensors | Electronic pressure sensor ifm efector PI2798 |
| Device Category | Sensor | Sensor | Sensor | |
| Measurement Type | Gauge | Gauge; Relative | Relative pressure | |
| Media | Liquid; Gas | Liquid; Gas; Liquid, Gas, Viscous Fluid | ||
| Display Type | Digital Numerical Display | Digital Numerical Display | Digital Numerical Display | |
| Signal Output | Analog Voltage; Analog Current; Switch; normally open / normally closed; (parameterisable) | Analog Voltage; Analog Current; Switch; normally open / closed; (configurable) | Other Digital; Digital | PNP/NPN |