ifm electronic gmbh External illumination O2D933

Description
Homogeneous light in four different colours Two colour combinations selectable: white/infrared or cyan/red Four lighting segments can be controlled separately Permanent light or pulse operation with 4 times more light No external control unit necessary
Request a Quote
Description
Homogeneous light in four different colours Two colour combinations selectable: white/infrared or cyan/red Four lighting segments can be controlled separately Permanent light or pulse operation with 4 times more light No external control unit necessary
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
External illumination - O2D933 - ifm electronic gmbh
Essen, Germany
External illumination
O2D933
External illumination O2D933
Homogeneous light in four different colours Two colour combinations selectable: white/infrared or cyan/red Four lighting segments can be controlled separately Permanent light or pulse operation with 4 times more light No external control unit necessary
  • Homogeneous light in four different colours
  • Two colour combinations selectable: white/infrared or cyan/red
  • Four lighting segments can be controlled separately
  • Permanent light or pulse operation with 4 times more light
  • No external control unit necessary
Supplier's Site
External illumination - O2D933 - ifm efector inc.
Malvern, PA, United States
External illumination
O2D933
External illumination O2D933
Homogeneous light in four different colors Two color combinations selectable: white/infrared or cyan/red Four lighting segments can be controlled separately Permanent light or pulse operation with 4 times more light No external control unit necessary From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Homogeneous light in four different colors
  • Two color combinations selectable: white/infrared or cyan/red
  • Four lighting segments can be controlled separately
  • Permanent light or pulse operation with 4 times more light
  • No external control unit necessary

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Illuminators Illuminators
Product Number O2D933 O2D933
Product Name External illumination External illumination
Illumination Type Dome Dome
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Dome Light Source - SMI-CD-116-01 - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Illumination Type Parallel Surface Light
Light Source Light Emitting Diode
Wavelength 625 nm (6250 Å)
View Details
6W UV Lamp W/Portable Cabinet - 93-06 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Output 6 watts
View Details