ifm efector inc. Level Sensors O1D300

Description
ifm electronic O1D300 Level Sensor
Request a Quote Datasheet
Description
ifm electronic O1D300 Level Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Sensors - 191306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Level Sensors
191306
Level Sensors 191306
ifm electronic O1D300 Level Sensor

ifm electronic O1D300 Level Sensor

Supplier's Site
Float, Level Sensors - 2330-O1D300-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
2330-O1D300-ND
Float, Level Sensors 2330-O1D300-ND
Level Sensor Analog Output Male M12x1

Level Sensor Analog Output Male M12x1

Buy Now Datasheet
Optical level sensor ifm efector O1D300 - O1DLF3KG -  - Automation24, Inc.
King of Prussia, PA, United States
Optical level sensor ifm efector O1D300 - O1DLF3KG
Optical level sensor ifm efector O1D300 - O1DLF3KG
Optical level sensor O1D300 from ifm electronic has a background suppression > 10-100 m and two programmable switching outputs. The second output can be used alternatively as an analog output for distance measurement. The laser distance sensor O1D300 has a range of 0.2-10 m. The detection of the object and background is configured via the teach function. The visible laser light allows for easy alignment. The distance to the object is easily readable on the 4-digit alphanumeric display with the laser distance sensor O1D300. Due to the robust and compact metal housing, the high protection rating of IP67 as well as the precise object detection, the laser distance sensor O1D300 with M12 plug connection is ideally suited for position control in material feed systems and presence monitoring of components from a large distance.

Optical level sensor O1D300 from ifm electronic has a background suppression > 10-100 m and two programmable switching outputs. The second output can be used alternatively as an analog output for distance measurement. The laser distance sensor O1D300 has a range of 0.2-10 m. The detection of the object and background is configured via the teach function. The visible laser light allows for easy alignment. The distance to the object is easily readable on the 4-digit alphanumeric display with the laser distance sensor O1D300. Due to the robust and compact metal housing, the high protection rating of IP67 as well as the precise object detection, the laser distance sensor O1D300 with M12 plug connection is ideally suited for position control in material feed systems and presence monitoring of components from a large distance.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors
Product Number 191306 2330-O1D300-ND
Product Name Level Sensors Float, Level Sensors Optical level sensor ifm efector O1D300 - O1DLF3KG
Device Classification Sensor Only Sensor System
Meter Technology Type Other (Such as tilt etc.)
Operating Temp 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Measurement - Level - radar - 159300205 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Radar/Microwave
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details