ifm electronic gmbh RFID-coded safety sensor MN708S

Description
Unique actuator coding prevents tampering on doors High safety level even in case of series connection of up to 32 sensors LED display facilitates visual checking of the sensing range setting Programmable any number of times for easy set-up
Request a Quote
Description
Unique actuator coding prevents tampering on doors High safety level even in case of series connection of up to 32 sensors LED display facilitates visual checking of the sensing range setting Programmable any number of times for easy set-up
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID-coded safety sensor - MN708S - ifm electronic gmbh
Essen, Germany
RFID-coded safety sensor
MN708S
RFID-coded safety sensor MN708S
Unique actuator coding prevents tampering on doors High safety level even in case of series connection of up to 32 sensors LED display facilitates visual checking of the sensing range setting Programmable any number of times for easy set-up
  • Unique actuator coding prevents tampering on doors
  • High safety level even in case of series connection of up to 32 sensors
  • LED display facilitates visual checking of the sensing range setting
  • Programmable any number of times for easy set-up
Supplier's Site
RFID-coded safety sensor - MN708S - ifm efector inc.
Malvern, PA, United States
RFID-coded safety sensor
MN708S
RFID-coded safety sensor MN708S
Unique actuator coding prevents tampering on doors High safety level even in case of series connection of up to 32 sensors LED display facilitates visual checking of the sensing range setting Programmable any number of times for easy set-up Learn more View other products in this family door switches From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Unique actuator coding prevents tampering on doors
  • High safety level even in case of series connection of up to 32 sensors
  • LED display facilitates visual checking of the sensing range setting
  • Programmable any number of times for easy set-up

Learn more

View other products in this family door switches


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Noncontact Safety Interlock Switches Noncontact Safety Interlock Switches
Product Number MN708S MN708S
Product Name RFID-coded safety sensor RFID-coded safety sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6035618-ND - DigiKey
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Current Rating 0.4000 amps
DC Voltage Rating 30 volts
View Details
Honeywell FF Series Safety Switch and Actuator, stainless steel, 1NC safety, ac, M12 quick disconnect, 5 m cable - FF6-10-AC-QD05-SS - Honeywell Sensing & IoT
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
NC Contacts 1
AC Voltage Rating 230 to ? volts
View Details
Read Head - CES-A-L - Euchner-U.S.A., Inc.
Euchner-U.S.A., Inc.
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
DC Voltage Rating 24 volts
International Approvals CE
View Details
Magnetically coded sensor - MN201S - ifm electronic gmbh
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Sensing (Make) Range 5 mm (0.1969 inch)
International Approvals IP 67; IP 69K; (protected cable laying), ce, cul
View Details
2 suppliers