Euchner-U.S.A., Inc. Read Head CES-A-L

Description
CES-A-L Non-Contact read heads are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The CES read heads and actuators are used in conjunction with CES evaluation units. The evaluation units determine if the combination functions as a Unicode or Multicode system. Features Digitally coded sensor Battery free actuator No maintenance LED self diagnostics High level of vibration resistance Highest level of tamper resistance available Benefits Achieves the highest level of safety Approved for safety category 4 according to EN 954-1 Performs self-testing without guard actuation Fault diagnostics Minimizes down-time Compact actuator and sensor design Wide mechanical tolerances For door misalignment Vibration resistant Technical Thermoplastic Fully encapsulated Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 70C Switching distance (depending on configuration) On-5mm minimum Off-23mm maximum Hysteresis - .5 to 1.5mm 24VDC operating voltage
Datasheet
Description
CES-A-L Non-Contact read heads are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The CES read heads and actuators are used in conjunction with CES evaluation units. The evaluation units determine if the combination functions as a Unicode or Multicode system. Features Digitally coded sensor Battery free actuator No maintenance LED self diagnostics High level of vibration resistance Highest level of tamper resistance available Benefits Achieves the highest level of safety Approved for safety category 4 according to EN 954-1 Performs self-testing without guard actuation Fault diagnostics Minimizes down-time Compact actuator and sensor design Wide mechanical tolerances For door misalignment Vibration resistant Technical Thermoplastic Fully encapsulated Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 70C Switching distance (depending on configuration) On-5mm minimum Off-23mm maximum Hysteresis - .5 to 1.5mm 24VDC operating voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Read Head - CES-A-L - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Read Head
CES-A-L
Read Head CES-A-L
CES-A-L Non-Contact read heads are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The CES read heads and actuators are used in conjunction with CES evaluation units. The evaluation units determine if the combination functions as a Unicode or Multicode system. Features Digitally coded sensor Battery free actuator No maintenance LED self diagnostics High level of vibration resistance Highest level of tamper resistance available Benefits Achieves the highest level of safety Approved for safety category 4 according to EN 954-1 Performs self-testing without guard actuation Fault diagnostics Minimizes down-time Compact actuator and sensor design Wide mechanical tolerances For door misalignment Vibration resistant Technical Thermoplastic Fully encapsulated Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 70C Switching distance (depending on configuration) On-5mm minimum Off-23mm maximum Hysteresis - .5 to 1.5mm 24VDC operating voltage

CES-A-L Non-Contact read heads are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The CES read heads and actuators are used in conjunction with CES evaluation units. The evaluation units determine if the combination functions as a Unicode or Multicode system.

Features

  • Digitally coded sensor
  • Battery free actuator
    • No maintenance
  • LED self diagnostics
  • High level of vibration resistance
  • Highest level of tamper resistance available

Benefits

  • Achieves the highest level of safety
    • Approved for safety category 4 according to EN 954-1
  • Performs self-testing without guard actuation
  • Fault diagnostics
    • Minimizes down-time
  • Compact actuator and sensor design
  • Wide mechanical tolerances
    • For door misalignment
    • Vibration resistant

Technical

  • Thermoplastic
    • Fully encapsulated
  • Environmental protection IP67- oil and dust tight, and water resistant
  • Ambient operating temperature -20 to 70C
  • Switching distance (depending on configuration)
    • On-5mm minimum
    • Off-23mm maximum
    • Hysteresis - .5 to 1.5mm
  • 24VDC operating voltage
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Noncontact Safety Interlock Switches
Product Number CES-A-L
Product Name Read Head
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Honeywell FF Series Safety Switch and Actuator, red ABS, 1NC safety, ac, 3 m pre-wired - FF6-10-AC-03 - Honeywell Sensing & IoT
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
NO Contacts 1
NC Contacts 2
View Details
RFID Safety Switch - CES-AH - Euchner-U.S.A., Inc.
Euchner-U.S.A., Inc.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Current Rating 10 amps
DC Voltage Rating 20 to 28 volts
View Details
Magnetically coded sensor - MN502S - ifm electronic gmbh
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Sensing (Make) Range 8 mm (0.3150 inch)
International Approvals IP 67; IP 69K, ce, cul
View Details
2 suppliers