ifm electronic gmbh Inductive conductivity sensor LDL200

Description
Reduce inaccuracies associated with a time-based cleaning process Improve process performance with flexible measurement points Compact, high-quality sensor design prevents failures and unplanned downtime Simplify your installation and commissioning processes Loss-free signal transmission of measurement values Digital meets analogue: integrating modern IO-Link sensors the analogue way. The EIO104 allows you to realise two analogue signals from intelligent IO-Link sensors with several process values.
Request a Quote
Description
Reduce inaccuracies associated with a time-based cleaning process Improve process performance with flexible measurement points Compact, high-quality sensor design prevents failures and unplanned downtime Simplify your installation and commissioning processes Loss-free signal transmission of measurement values Digital meets analogue: integrating modern IO-Link sensors the analogue way. The EIO104 allows you to realise two analogue signals from intelligent IO-Link sensors with several process values.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive conductivity sensor - LDL200 - ifm electronic gmbh
Essen, Germany
Inductive conductivity sensor
LDL200
Inductive conductivity sensor LDL200
Reduce inaccuracies associated with a time-based cleaning process Improve process performance with flexible measurement points Compact, high-quality sensor design prevents failures and unplanned downtime Simplify your installation and commissioning processes Loss-free signal transmission of measurement values Digital meets analogue: integrating modern IO-Link sensors the analogue way. The EIO104 allows you to realise two analogue signals from intelligent IO-Link sensors with several process values.
  • Reduce inaccuracies associated with a time-based cleaning process
  • Improve process performance with flexible measurement points
  • Compact, high-quality sensor design prevents failures and unplanned downtime
  • Simplify your installation and commissioning processes
  • Loss-free signal transmission of measurement values

Digital meets analogue: integrating modern IO-Link sensors the analogue way. The EIO104 allows you to realise two analogue signals from intelligent IO-Link sensors with several process values.

Supplier's Site
Inductive conductivity sensor - LDL200 - ifm efector inc.
Malvern, PA, United States
Inductive conductivity sensor
LDL200
Inductive conductivity sensor LDL200
Reduce inaccuracies associated with a time-based cleaning process Improve process performance with flexible measurement points Compact, high-quality sensor design prevents failures and unplanned downtime Simplify your installation and commissioning processes Loss-free signal transmission of measurement values Learn more Digital meets analog: integrating modern IO-Link sensors the analog way. The EIO104 allows you to realize two analog signals from intelligent IO-Link sensors with several process values. View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reduce inaccuracies associated with a time-based cleaning process
  • Improve process performance with flexible measurement points
  • Compact, high-quality sensor design prevents failures and unplanned downtime
  • Simplify your installation and commissioning processes
  • Loss-free signal transmission of measurement values

Learn more
Digital meets analog: integrating modern IO-Link sensors the analog way. The EIO104 allows you to realize two analog signals from intelligent IO-Link sensors with several process values.

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Inductive conductivity sensor ifm efector LDL200 - IND CONDUCTIVITY HYG ASF-V -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive conductivity sensor ifm efector LDL200 - IND CONDUCTIVITY HYG ASF-V
Inductive conductivity sensor ifm efector LDL200 - IND CONDUCTIVITY HYG ASF-V
The inductive conductivity sensor LDL200 - IND CONDUCTIVITY HYG ASF-V from ifm efector detects the conductivity and concentration of different media with high measuring point flexibility and is therefore ideal for quality assurance and the prevention of unplanned downtimes in the food industry e. g. in cleaning processes. The measurement is carried out via the conductivity (100-1,000,000 µS/cm) or the temperature (-25-150 °C) of milk, water or cleaning liquids (CIP). The scalable conductivity sensor, with an operating voltage of 18-30 V DC, has an analog output and an IO-Link interface. The LDL200 inductive conductivity sensor is connected via an M12 connector, and the connection to the process is via a hygienic, adaptable G 1 external thread.

The inductive conductivity sensor LDL200 - IND CONDUCTIVITY HYG ASF-V from ifm efector detects the conductivity and concentration of different media with high measuring point flexibility and is therefore ideal for quality assurance and the prevention of unplanned downtimes in the food industry e. g. in cleaning processes. The measurement is carried out via the conductivity (100-1,000,000 µS/cm) or the temperature (-25-150 °C) of milk, water or cleaning liquids (CIP). The scalable conductivity sensor, with an operating voltage of 18-30 V DC, has an analog output and an IO-Link interface. The LDL200 inductive conductivity sensor is connected via an M12 connector, and the connection to the process is via a hygienic, adaptable G 1 external thread.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Conductivity Electrodes Conductivity Electrodes Conductivity Electrodes
Product Number LDL200 LDL200
Product Name Inductive conductivity sensor Inductive conductivity sensor Inductive conductivity sensor ifm efector LDL200 - IND CONDUCTIVITY HYG ASF-V
Conductivity Range 100 to 1.00E6 MicroSiemens/cm 100 to 1.00E6 MicroSiemens/cm 100 to 1.00E6 MicroSiemens/cm
Electrode Accuracy 2 (+/- % FS) 2 (+/- % FS)
Response Time 2 seconds 2 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Conductive conductivity sensor - LDL311 - ifm efector inc.
Specs
Conductivity Range 0.0400 to 1000 MicroSiemens/cm
Electrode Accuracy 3 (+/- % FS)
Response Time 2 seconds
View Details
CONDUCELL PWSE ARC TC 1.5
Specs
Conductivity Range 0.0100 to 2000 MicroSiemens/cm
Electrode Accuracy 3 (+/- % FS)
Cell Constant (k) 0.1
View Details
Dialysate Meter DS Conductivity Meter - D-1 - Myron L Company
Specs
Electrode Accuracy 2 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
Maximum Diameter / Width 3.4 inch (86.36 mm)
View Details
5-ring conductivity measuring cell c = 0.7 cm-1 with Pt1000 (fixed cable 0.65 m) - 6.00925.100 - Metrohm USA, Inc.
Specs
Conductivity Range 0.0050 to 200 MicroSiemens/cm
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details