ifm efector inc. Proximity Sensors II5320

Description
ifm electronic II5320
Request a Quote
Description
ifm electronic II5320
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184359
Proximity Sensors 184359
ifm electronic II5320

ifm electronic II5320

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 184359
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - PROXIMITY SERIES - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0039 to 0.1575 inch (0.1000 to 4 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P1-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000004994-SE - TE Connectivity
Specs
Operation Distance 0.0310 inch (0.7874 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details