ifm efector inc. Proximity Sensors - Industrial II0285

Description
INDUCTIVE SENSOR, 15 MM RANGE, M
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, 15 MM RANGE, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-II0285-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-II0285-ND
Proximity Sensors - Industrial 2330-II0285-ND
INDUCTIVE SENSOR, 15 MM RANGE, M

INDUCTIVE SENSOR, 15 MM RANGE, M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 2330-II0285-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093488 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4250 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details