ifm efector inc. Proximity Sensors - Industrial II0006

Description
INDUCTIVE SENSOR, M30X1.5 L81MM
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, M30X1.5 L81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-II0006-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-II0006-ND
Proximity Sensors - Industrial 2330-II0006-ND
INDUCTIVE SENSOR, M30X1.5 L81MM

INDUCTIVE SENSOR, M30X1.5 L81MM

Buy Now Datasheet
Proximity Sensors - 162649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162649
Proximity Sensors 162649
ifm electronic II0006

ifm electronic II0006

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-II0006-ND 162649
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000115-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - 620-A1229LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093471 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers