ifm efector inc. Proximity Sensors IGW200

Description
ifm electronic IGW200
Request a Quote Datasheet
Description
ifm electronic IGW200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 8140308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8140308
Proximity Sensors 8140308
ifm electronic IGW200

ifm electronic IGW200

Supplier's Site
Proximity Sensors - Industrial - 2330-IGW200-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGW200-ND
Proximity Sensors - Industrial 2330-IGW200-ND
INDUCTIVE SENSOR, 5 MM RANGE, M1

INDUCTIVE SENSOR, 5 MM RANGE, M1

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 8140308 2330-IGW200-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004810-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1158LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093577 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details