ifm efector inc. Proximity Sensors - Industrial IGT258

Description
PROXIMITY SENSOR, INDUCTIVE, 18M
Request a Quote Datasheet
Description
PROXIMITY SENSOR, INDUCTIVE, 18M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGT258-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGT258-ND
Proximity Sensors - Industrial 2330-IGT258-ND
PROXIMITY SENSOR, INDUCTIVE, 18M

PROXIMITY SENSOR, INDUCTIVE, 18M

Buy Now Datasheet
Proximity Sensors - 185755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185755
Proximity Sensors 185755
ifm electronic IGT258

ifm electronic IGT258

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IGT258-ND 185755
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093580 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX3088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3161 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details