ifm efector inc. Proximity Sensors IGT208

Description
ifm electronic IGT208
Request a Quote
Description
ifm electronic IGT208
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162743
Proximity Sensors 162743
ifm electronic IGT208

ifm electronic IGT208

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 162743
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse scan - SOOE-BS-L-PNLK-T - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1.65 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
2 suppliers
Hardware - 08310001716 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3525 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details