ifm efector inc. Proximity Sensors IGS292

Description
ifm electronic IGS292
Request a Quote Datasheet
Description
ifm electronic IGS292
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162633
Proximity Sensors 162633
ifm electronic IGS292

ifm electronic IGS292

Supplier's Site
Proximity Sensors - Industrial - 2330-IGS292-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS292-ND
Proximity Sensors - Industrial 2330-IGS292-ND
SENSOR PROX INDUCTIVE 15MM CYL

SENSOR PROX INDUCTIVE 15MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162633 2330-IGS292-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092566 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 1.57 inch (40 mm)
View Details
Photoelectric Sensors - 2778705 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Other; Compact
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3294 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details