ifm efector inc. Proximity Sensors IGS209

Description
ifm electronic IGS209
Request a Quote Datasheet
Description
ifm electronic IGS209
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 3707322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3707322
Proximity Sensors 3707322
ifm electronic IGS209

ifm electronic IGS209

Supplier's Site
Proximity Sensors - Industrial - 2330-IGS209-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS209-ND
Proximity Sensors - Industrial 2330-IGS209-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet
Inductive sensor ifm efector IGS209 - IGKC012-ASKG/M/US-104-DRS/2LED -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGS209 - IGKC012-ASKG/M/US-104-DRS/2LED
Inductive sensor ifm efector IGS209 - IGKC012-ASKG/M/US-104-DRS/2LED
The inductive sensor IGS209 - IGKC012-ASKG/M/US-10 4-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative switching NO contact, and can be wired either 2-wire (PNP or NPN) or 3-wire (PNP). Thanks to the increased sensing range of 12 mm with non-flush installation the inductive sensor IGS209 - IGKC012-ASKG/M/US-10 4-DRS/2LED provides more reliability in your applications. Thanks to the lasered type label, 2-fold LED and standardised M12 connector the inductive sensor IGS209 - IGKC012-ASKG/M/US-10 4-DRS/2LED is often used in factory automation and in machine building.

The inductive sensor IGS209 - IGKC012-ASKG/M/US-104-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative switching NO contact, and can be wired either 2-wire (PNP or NPN) or 3-wire (PNP). Thanks to the increased sensing range of 12 mm with non-flush installation the inductive sensor IGS209 - IGKC012-ASKG/M/US-104-DRS/2LED provides more reliability in your applications. Thanks to the lasered type label, 2-fold LED and standardised M12 connector the inductive sensor IGS209 - IGKC012-ASKG/M/US-104-DRS/2LED is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 3707322 2330-IGS209-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IGS209 - IGKC012-ASKG/M/US-104-DRS/2LED
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Operation Distance 0.4724 inch (12 mm)
Power Requirements DC Powered DC Powered
Length 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1425-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 185985 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.23 inch (82 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details