ifm efector inc. Proximity Sensors IGS204

Description
ifm electronic IGS204
Request a Quote Datasheet
Description
ifm electronic IGS204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 3707372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3707372
Proximity Sensors 3707372
ifm electronic IGS204

ifm electronic IGS204

Supplier's Site
Proximity Sensors - Industrial - 2330-IGS204-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS204-ND
Proximity Sensors - Industrial 2330-IGS204-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IGS204 - IGB3008BBPKG/M/US -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGS204 - IGB3008BBPKG/M/US
Inductive sensor ifm efector IGS204 - IGB3008BBPKG/M/US
The inductive sensor IGS204 - IAE3008-BPKG/M/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 8 mm with flush installation, the inductive sensor IGS204 - IGB3008BBPKG/M/US provides more reliability in your applications. Thanks to the lasered type label, 4- LED and standardised M12 connector, the inductive sensor IFS204 - IFB3008BBPKG/M/US is often used in factory automation and in machine building.

The inductive sensor IGS204 - IAE3008-BPKG/M/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 8 mm with flush installation, the inductive sensor IGS204 - IGB3008BBPKG/M/US provides more reliability in your applications. Thanks to the lasered type label, 4- LED and standardised M12 connector, the inductive sensor IFS204 - IFB3008BBPKG/M/US is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 3707372 2330-IGS204-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IGS204 - IGB3008BBPKG/M/US
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Power Requirements DC Powered DC Powered
Length 1.81 inch (46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000516-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Switch - 88333297 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details