ifm efector inc. Proximity Sensors IGM205

Description
ifm electronic IGM205
Request a Quote Datasheet
Description
ifm electronic IGM205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162718
Proximity Sensors 162718
ifm electronic IGM205

ifm electronic IGM205

Supplier's Site
Proximity Sensors - Industrial - 2330-IGM205-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGM205-ND
Proximity Sensors - Industrial 2330-IGM205-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162718 2330-IGM205-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.76 inch (70 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Micropower, Ultrasensitive Hall-Effect Switch - A3214EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
EE-SX1140 Photomicrosensor (Transmissive) - EE-SX1140 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5512 inch (14 mm)
View Details
4 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Precise universal confocal sensor - confocalDT IFS2405-28 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 8.66 to 9.76 inch (220 to 248 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details