ifm efector inc. Proximity Sensors IGM204

Description
ifm electronic IGM204
Request a Quote Datasheet
Description
ifm electronic IGM204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162730
Proximity Sensors 162730
ifm electronic IGM204

ifm electronic IGM204

Supplier's Site
Proximity Sensors - Industrial - 2330-IGM204-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGM204-ND
Proximity Sensors - Industrial 2330-IGM204-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162730 2330-IGM204-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.76 inch (70 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SF5/EE-SF5-B Photomicrosensor (Reflective) - EE-SF5-B - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
2 suppliers
RightSight Photoelectric Sensor - 42EF-P2MNB-Z15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Width 7.35 inch (187 mm)
View Details
2 suppliers
Proximity Sensors - 1215560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details