ifm efector inc. Proximity Sensors IGC236

Description
ifm electronic IGC236
Request a Quote
Description
ifm electronic IGC236
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 187937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
187937
Proximity Sensors 187937
ifm electronic IGC236

ifm electronic IGC236

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 187937
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Block Sensors - 9853-2400 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0800 inch (2.03 mm)
View Details
3 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-E2EZB-A10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 8.15 inch (207 mm)
View Details