ifm efector inc. Proximity Sensors - Industrial IGC232

Description
INDUCTIVE PROXIMITY SENSOR,18MM
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSOR,18MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGC232-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGC232-ND
Proximity Sensors - Industrial 2330-IGC232-ND
INDUCTIVE PROXIMITY SENSOR,18MM

INDUCTIVE PROXIMITY SENSOR,18MM

Buy Now Datasheet
Proximity Sensors - 184465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184465
Proximity Sensors 184465
ifm electronic IGC232

ifm electronic IGC232

Supplier's Site
Inductive sensor ifm efector IGC232 - IGK3005-BPKG/K1/M/US -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGC232 - IGK3005-BPKG/K1/M/US
Inductive sensor ifm efector IGC232 - IGK3005-BPKG/K1/M/US
The inductive sensor IGC232 - IGK3005-BPKG/K1/M/US from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 5 mm with flush installation and the correction factor 1 on all metals, the inductive sensor IGC232 - IGK3005-BPKG/K1/M/US provides highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants, the inductive sensor IGC232 - IGK3005-BPKG/K1/M/US is often used as proximity switch in machine tools.

The inductive sensor IGC232 - IGK3005-BPKG/K1/M/US from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 5 mm with flush installation and the correction factor 1 on all metals, the inductive sensor IGC232 - IGK3005-BPKG/K1/M/US provides highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants, the inductive sensor IGC232 - IGK3005-BPKG/K1/M/US is often used as proximity switch in machine tools.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IGC232-ND 184465
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IGC232 - IGK3005-BPKG/K1/M/US
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1157LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details