ifm efector inc. Proximity Switch IGB3008BPKGUS

Description
PROX SENSOR, 8 MM RANGE, 10-36 VDC, 150 MA. FREE 2 YEAR RADWELL WARRANTY
Description
PROX SENSOR, 8 MM RANGE, 10-36 VDC, 150 MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4779436 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4779436
Proximity Switch 4779436
PROX SENSOR, 8 MM RANGE, 10-36 VDC, 150 MA. FREE 2 YEAR RADWELL WARRANTY

PROX SENSOR, 8 MM RANGE, 10-36 VDC, 150 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4779436
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Fiber optic diffuse reflection sensor - E20633 - ifm efector inc.
Specs
Sensor Technology Photoelectric Sensors; Ultrasonic Proximity Sensor
Operating Temperature -40 to 158 F (-40 to 70 C)
Length 78.74 inch (2000 mm)
View Details
3 suppliers
Photoelectric Sensors - 2055188 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 78.74 inch (2000 mm)
View Details
Proximity sensor - SIEN-6,5B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details