ifm efector inc. Proximity Switch IGB3008-BPKG/US/3D-IG501A

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 8 MM SENSING RANGE, 10-30 VDC, PNP, N.O., THREADED TYPE,. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 8 MM SENSING RANGE, 10-30 VDC, PNP, N.O., THREADED TYPE,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 122932242 - Radwell International
Willingboro, NJ, United States
Proximity Switch
122932242
Proximity Switch 122932242
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 8 MM SENSING RANGE, 10-30 VDC, PNP, N.O., THREADED TYPE,. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 8 MM SENSING RANGE, 10-30 VDC, PNP, N.O., THREADED TYPE,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 122932242
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN4 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity sensor - SIES-8M-PO-24V-K-10-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Photodiode Sensors - 3004334-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 414 F (-40 to 212 C)
Diameter 0.3100 inch (7.87 mm)
View Details