ifm efector inc. Proximity Switch IGA2005-ABOA/V4A

Description
PROXIMITY SENSOR, IG0328, 20-250VAC/DC, 45-65HZ, 350MA AC/ 100MA DC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, IG0328, 20-250VAC/DC, 45-65HZ, 350MA AC/ 100MA DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 426418 - Radwell International
Willingboro, NJ, United States
Proximity Switch
426418
Proximity Switch 426418
PROXIMITY SENSOR, IG0328, 20-250VAC/DC, 45-65HZ, 350MA AC/ 100MA DC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, IG0328, 20-250VAC/DC, 45-65HZ, 350MA AC/ 100MA DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 426418
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

IP69k Inductive Washdown Sensor -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity sensor - SIEH-M12B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Capacitive Proximity Sensors - 5000000975-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details