ifm efector inc. Proximity Sensors - Industrial IFT245

Description
SENSOR PROX INDUCTIVE 6MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 6MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFT245-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFT245-ND
Proximity Sensors - Industrial 2330-IFT245-ND
SENSOR PROX INDUCTIVE 6MM CYLIND

SENSOR PROX INDUCTIVE 6MM CYLIND

Buy Now Datasheet
Proximity Sensors - 162990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162990
Proximity Sensors 162990
ifm electronic IFT245

ifm electronic IFT245

Supplier's Site
Inductive sensor ifm efector IFT245 - IFK3006-BPKG/AM/P/US-104-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFT245 - IFK3006-BPKG/AM/P/US-104-DPS
Inductive sensor ifm efector IFT245 - IFK3006-BPKG/AM/P/US-104-DPS
The full-metal inductive sensor IFT245 - IFK3006-BPKG/AM/P/US -104-DPS from ifm operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label, the inductive full-metal sensor IFT245 - IFK3006-BPKG/AM/US-1 04-DPS - featuring a sensing range of 6 mm with non-flush installation - is the optimum proximity switch for use in the food industry. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by an ECOLAB test.

The full-metal inductive sensor IFT245 - IFK3006-BPKG/AM/P/US-104-DPS from ifm operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label, the inductive full-metal sensor IFT245 - IFK3006-BPKG/AM/US-104-DPS - featuring a sensing range of 6 mm with non-flush installation - is the optimum proximity switch for use in the food industry. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by an ECOLAB test.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IFT245-ND 162990
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IFT245 - IFK3006-BPKG/AM/P/US-104-DPS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003412-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Electrical Connection ASi3.1 - AS-Interface 2.0
View Details
Switches (Solid State) - 620-1009-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2064814 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details