ifm efector inc. Proximity Sensors IFT240

Description
ifm electronic IFT240
Request a Quote Datasheet
Description
ifm electronic IFT240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162977
Proximity Sensors 162977
ifm electronic IFT240

ifm electronic IFT240

Supplier's Site
Proximity Sensors - Industrial - 2330-IFT240-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFT240-ND
Proximity Sensors - Industrial 2330-IFT240-ND
SENSOR PROX INDUCTIVE 3MM CYLIND

SENSOR PROX INDUCTIVE 3MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IFT240 - IFK3003BBPKG/AM/US-104-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFT240 - IFK3003BBPKG/AM/US-104-DPS
Inductive sensor ifm efector IFT240 - IFK3003BBPKG/AM/US-104-DPS
The full-metal inductive sensor IFT240 - IFK3003BBPKG/AM/US-1 04-DPS from ifm operates with a supply voltage from 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label, the inductive full-metal sensor IFT240 - IFK3003BBPKG/AM/US-1 04-DPS - featuring a sensing range of 3 mm with flush installation - is the optimum proximity switch for use in the food industry. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by an ECOLAB test.

The full-metal inductive sensor IFT240 - IFK3003BBPKG/AM/US-104-DPS from ifm operates with a supply voltage from 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label, the inductive full-metal sensor IFT240 - IFK3003BBPKG/AM/US-104-DPS - featuring a sensing range of 3 mm with flush installation - is the optimum proximity switch for use in the food industry. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by an ECOLAB test.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162977 2330-IFT240-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IFT240 - IFK3003BBPKG/AM/US-104-DPS
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004202-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - A3245EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1055433-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details