ifm efector inc. Proximity Sensors - Industrial IFS290

Description
SENSOR PROX INDUCTIVE 10MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 10MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFS290-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS290-ND
Proximity Sensors - Industrial 2330-IFS290-ND
SENSOR PROX INDUCTIVE 10MM CYL

SENSOR PROX INDUCTIVE 10MM CYL

Buy Now Datasheet
Proximity Sensors - 163056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163056
Proximity Sensors 163056
ifm electronic IFS290

ifm electronic IFS290

Supplier's Site
Inductive sensor ifm efector IFS290 - IFB3010-BPKG/K1/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS290 - IFB3010-BPKG/K1/US-104
Inductive sensor ifm efector IFS290 - IFB3010-BPKG/K1/US-104
The M12 inductive sensor IFS290 - IFB3010-BPKG/K1/US-1 04 from ifm electronic with a length of 45 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 10 mm with non-flush installation, the inductive sensor IFS290 - IFB3010-BPKG/K1/US-1 04 offers more safety in your applications. Due to the uniform switching distance to all metals, 4-position switching status display and standardized M12 connector, the inductive sensor IFS290 - IFB3010-BPKG/K1/US-1 04 is often used in industrial, mobile, cooling and lubrication applications.

The M12 inductive sensor IFS290 - IFB3010-BPKG/K1/US-104 from ifm electronic with a length of 45 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 10 mm with non-flush installation, the inductive sensor IFS290 - IFB3010-BPKG/K1/US-104 offers more safety in your applications. Due to the uniform switching distance to all metals, 4-position switching status display and standardized M12 connector, the inductive sensor IFS290 - IFB3010-BPKG/K1/US-104 is often used in industrial, mobile, cooling and lubrication applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IFS290-ND 163056
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IFS290 - IFB3010-BPKG/K1/US-104
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 122382343 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
EE-SX1340 Photomicrosensor (Transmissive) - EE-SX1340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093421 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details