ifm efector inc. Proximity Sensors - Industrial IFS252

Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFS252-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS252-ND
Proximity Sensors - Industrial 2330-IFS252-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Proximity Sensors - 162702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162702
Proximity Sensors 162702
ifm electronic IFS252

ifm electronic IFS252

Supplier's Site
Inductive sensor ifm efector IFS252 - IFK3004BBPKG/2M/PUR -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS252 - IFK3004BBPKG/2M/PUR
Inductive sensor ifm efector IFS252 - IFK3004BBPKG/2M/PUR
The inductive sensor IFS252 - IFK3004BBPKG/2M/PUR from ifm operates with a supply voltage of 10-30V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 4 mm with flush installation the inductive sensor IFS252 - IFK3004BBPKG/2M/PUR provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised 2M PUR cable the inductive sensor IFS252 - IFK3004BBPKG/2M/PUR is often used in factory automation and in machine building.

The inductive sensor IFS252 - IFK3004BBPKG/2M/PUR from ifm operates with a supply voltage of 10-30V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 4 mm with flush installation the inductive sensor IFS252 - IFK3004BBPKG/2M/PUR provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised 2M PUR cable the inductive sensor IFS252 - IFK3004BBPKG/2M/PUR is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IFS252-ND 162702
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IFS252 - IFK3004BBPKG/2M/PUR
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable 2 m PUR cable
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001015-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - 620-1453-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2103917 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 7.09 inch (4 to 180 mm)
View Details