ifm efector inc. Proximity Sensors IFS244

Description
ifm electronic IFS244
Request a Quote Datasheet
Description
ifm electronic IFS244
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162720
Proximity Sensors 162720
ifm electronic IFS244

ifm electronic IFS244

Supplier's Site
Proximity Sensors - Industrial - 2330-IFS244-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS244-ND
Proximity Sensors - Industrial 2330-IFS244-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IFS244 - IFB3004BBPKG/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS244 - IFB3004BBPKG/US-104
Inductive sensor ifm efector IFS244 - IFB3004BBPKG/US-104
The inductive sensor IFS244 - IFB3004BBPKG/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 4 mm with flush installation, the inductive sensor IFS244 - IFB3004BBPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardized M12 connector, the inductive sensor IFS244 - IFB3004BBPKG/US-104 is often used in factory automation and in machine building.

The inductive sensor IFS244 - IFB3004BBPKG/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 4 mm with flush installation, the inductive sensor IFS244 - IFB3004BBPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardized M12 connector, the inductive sensor IFS244 - IFB3004BBPKG/US-104 is often used in factory automation and in machine building.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162720 2330-IFS244-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IFS244 - IFB3004BBPKG/US-104
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 1.77 inch (45 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 208263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.9843 inch (25 mm)
View Details
Proximity Sensors - 162887 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.62 inch (92 mm)
View Details