ifm efector inc. Proximity Sensors - Industrial IFS210

Description
INDUCTIVE PROXIMITY SENSOR,12MM
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSOR,12MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFS210-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS210-ND
Proximity Sensors - Industrial 2330-IFS210-ND
INDUCTIVE PROXIMITY SENSOR,12MM

INDUCTIVE PROXIMITY SENSOR,12MM

Buy Now Datasheet
Proximity Sensors - 162769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162769
Proximity Sensors 162769
ifm electronic IFS210

ifm electronic IFS210

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IFS210-ND 162769
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000123-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Sensors - 8140285 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details