ifm efector inc. Proximity Sensors - Industrial IFS208

Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFS208-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS208-ND
Proximity Sensors - Industrial 2330-IFS208-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Proximity Sensors - 3707439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3707439
Proximity Sensors 3707439
ifm electronic IFS208

ifm electronic IFS208

Supplier's Site
Inductive sensor ifm efector IFS208 - IFKC004BASKG/M/US-104-DRS/2LED -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS208 - IFKC004BASKG/M/US-104-DRS/2LED
Inductive sensor ifm efector IFS208 - IFKC004BASKG/M/US-104-DRS/2LED
The inductive sensor IFS208 -IFKC004BASKG/M/US-1 04-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative switching NO contact, and can be wired either 2-wire (PNP or NPN) or 3-wire (PNP). Thanks to the increased sensing range of 4 mm with flush installation the inductive sensor IFS208 -IFKC004BASKG/M/US-1 04-DRS/2LED provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IFS208 -IFKC004BASKG/M/US-1 04-DRS/2LED is often used in factory automation and in machine building.

The inductive sensor IFS208 -IFKC004BASKG/M/US-104-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative switching NO contact, and can be wired either 2-wire (PNP or NPN) or 3-wire (PNP). Thanks to the increased sensing range of 4 mm with flush installation the inductive sensor IFS208 -IFKC004BASKG/M/US-104-DRS/2LED provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IFS208 -IFKC004BASKG/M/US-104-DRS/2LED is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IFS208-ND 3707439
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IFS208 - IFKC004BASKG/M/US-104-DRS/2LED
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002596-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details
Switches (Solid State) - A1142LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092430 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details