ifm efector inc. Proximity Sensors IFS207

Description
ifm electronic IFS207
Request a Quote Datasheet
Description
ifm electronic IFS207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 3707445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3707445
Proximity Sensors 3707445
ifm electronic IFS207

ifm electronic IFS207

Supplier's Site
Proximity Sensors - Industrial - 2330-IFS207-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS207-ND
Proximity Sensors - Industrial 2330-IFS207-ND
PNP BARRELINDUCTIVE PROXIMITY SE

PNP BARRELINDUCTIVE PROXIMITY SE

Buy Now Datasheet
Inductive sensor ifm efector IFS207 - IFB3007-APKG/M/US -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS207 - IFB3007-APKG/M/US
Inductive sensor ifm efector IFS207 - IFB3007-APKG/M/US
The inductive sensor IFS207 - IFB3007-APKG/M/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NC contact. Featuring an increased sensing range of 7 mm with non-flush installation, the inductive sensor IFS207 - IFB3007-APKG/M/US provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector, the inductive sensor IFS207 - IFB3007-APKG/M/US is often used in factory automation and in machine building.

The inductive sensor IFS207 - IFB3007-APKG/M/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NC contact. Featuring an increased sensing range of 7 mm with non-flush installation, the inductive sensor IFS207 - IFB3007-APKG/M/US provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector, the inductive sensor IFS207 - IFB3007-APKG/M/US is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 3707445 2330-IFS207-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IFS207 - IFB3007-APKG/M/US
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Operation Distance 0.2756 inch (7 mm)
Power Requirements DC Powered DC Powered
Length 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093359 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
EE-SX1088-W11 Photomicrosensor (Transmissive) - EE-SX1088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details